KEMET Electronics Corporation 15nF 100V Capacitor R82EC2150AA50J

Description
15nF 100V Polyester Radial Ceramic Capacitor Product overview: R82EC2150AA50J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82EC2150AA50J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15nF 100V Polyester Radial Ceramic Capacitor Product overview: R82EC2150AA50J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82EC2150AA50J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15nF 100V Capacitor
62-R82EC2150AA50J
15nF 100V Capacitor 62-R82EC2150AA50J
15nF 100V Polyester Radial Ceramic Capacitor Product overview: R82EC2150AA50J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82EC2150AA50J can be used for catalog matching and distributor lookup.

15nF 100V Polyester Radial Ceramic Capacitor Product overview: R82EC2150AA50J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82EC2150AA50J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 399-6035-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-6035-ND
Film Capacitors 399-6035-ND
0.015µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.015µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitors - Film Capacitors R82EC2150AA50J
CAP FILM 0.015UF 5% 100VDC RAD

CAP FILM 0.015UF 5% 100VDC RAD

Supplier's Site
CAP FILM 0.015UF 5% 100VDC RAD - 417-R82EC2150AA50J - Utmel Electronic Limited
Hong Kong, China
CAP FILM 0.015UF 5% 100VDC RAD
417-R82EC2150AA50J
CAP FILM 0.015UF 5% 100VDC RAD 417-R82EC2150AA50J
CAP FILM 0.015UF 5% 100VDC RAD

CAP FILM 0.015UF 5% 100VDC RAD

Supplier's Site
Cap, 0.015Uf, 100V, Film, Radial; Dielectric Type Kemet - 92AC8178 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Uf, 100V, Film, Radial; Dielectric Type Kemet
92AC8178
Cap, 0.015Uf, 100V, Film, Radial; Dielectric Type Kemet 92AC8178
CAP, 0.015UF, 100V, FILM, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAP, 0.015UF, 100V, FILM, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - R82EC2150AA50J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R82EC2150AA50J
Film Capacitors R82EC2150AA50J
CAP FILM 0.015UF 5% 100VDC RAD

CAP FILM 0.015UF 5% 100VDC RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-R82EC2150AA50J 399-6035-ND R82EC2150AA50J 417-R82EC2150AA50J 92AC8178 R82EC2150AA50J
Product Name 15nF 100V Capacitor Film Capacitors Capacitors - Film Capacitors CAP FILM 0.015UF 5% 100VDC RAD Cap, 0.015Uf, 100V, Film, Radial; Dielectric Type Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Metallized PET Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021300 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details