2200pF Film Capacitor 63V 100V Polyester, Metallized Radial
2200pF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP, 2200PF, 100V, 5%, PET, RADIAL; Capacitance:2200pF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:R82 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:RadialRoHS
CAP FILM 2200PF 5% 100VDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R82EC1220CK50JCT-ND | 12AC2419 | R82EC1220CK50J |
| Product Name | Film Capacitors | Cap, 2200Pf, 100V, 5%, Pet, Radial; Capacitance Kemet | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; RadialRoHS Compliant: Yes | |
| Technology | Film Capacitors | Film Capacitors | |
| Applications | Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |