1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 1UF 5% 63VDC RADIAL Product overview: R82DC4100SH60J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82DC4100SH60J can be used for catalog matching and distributor lookup.
CAP FILM 1UF 5% 63VDC RADIAL
CAP FILM 1UF 5% 63VDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R82DC4100SH60JTB-ND | 62-R82DC4100SH60J | R82DC4100SH60J | R82DC4100SH60J | 92AC7917 |
| Product Name | Film Capacitors | 1UF Capacitor | Capacitors - Film Capacitors | Film Capacitors | 1 U 63V Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Applications | Automotive | Automotive; Automotive | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |