1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
1uF 63V PET Film Capacitor, Radial, 5mm Pitch, 105C, AEC-Q200 Product overview: R82DC4100AA60K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82DC4100AA60K can be used for catalog matching and distributor lookup.
Manufacturer: Kemet
Win Source Part Number: 1330218-R82DC4100AA6
Category: Capacitors>Film Capacitors
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Size / Dimension: 0.283" L x 0.197" W (7.20mm x 5.00mm)
Applications: Automotive
Height - Seated (Max): 0.398" (10.10mm)
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 1 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: 82DC4100AA60K,399-11
Base Product Number: R82DC
RoHS Status: ROHS3 Compliant
CAP FILM 1UF 10% 63VDC RADIAL
CAP, FILM, PET, AEC-Q200, 1UF, 63V, RAD; Dielectric Type:Metallized PET Stacked; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through HoleRoHS Compliant: Yes
CAP FILM 1UF 10% 63VDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-11515-ND | 62-R82DC4100AA60K | 1330218-R82DC4100AA60K | R82DC4100AA60K | 18AC7612 | R82DC4100AA60K |
| Product Name | Film Capacitors | Automotive 1uF 63V Capacitor | Capacitors - Film Capacitors | Capacitors - Film Capacitors | Cap, Film, Pet, Aec-Q200, 1Uf, 63V, Rad; Dielectric Type Kemet | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |