Film Capacitor, Polyester, 63V, 0.68uF, 2818 Product overview: R82DC3680Z360J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63V, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 63V, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82DC3680Z360J can be used for catalog matching and distributor lookup.
0.68µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Film Capacitor, AEC-Q200 R82 Series, 0.68 F, 5%, PET (Polyester), 63 V RoHS Compliant: Yes
CAP FILM 0.68UF 5% 63VDC RAD
CAP FILM 0.68UF 5% 63VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-R82DC3680Z360J | 399-19314-ND | 80P7535 | R82DC3680Z360J | R82DC3680Z360J |
| Product Name | 63V 0.68uF Capacitor | Film Capacitors | Film Capacitor, Aec-Q200 R82 Series, 0.68 F, 5%, Pet (Polyester), 63 V Rohs Compliant Kemet | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 680000 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | |
| WVDC | 63 volts | 63 volts |