The Kemet 0.47µF, 63V film capacitor features a metallized polyester stacked dielectric and is designed in a radial configuration. It has a capacitance tolerance of ±5% and can handle an AC voltage of 40V and a DC voltage of 63V. The component operates within a temperature range of -55°C to +105°C, with a rated temperature of 85°C. It has a low dissipation factor of 0.8% at 1kHz and 1.2% at 10kHz, and an insulation resistance of 10.6383 GΩ. The capacitor is suitable for automotive applications and complies with AEC-Q200 standards. It is packaged in bulk with a quantity of 2000 units and has a lead spacing of 5mm. The component weighs 0.269g and is RoHS compliant.
63V 0.47uF 5% Radial PET Film Capacitor Product overview: R82DC3470AA60J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 63V, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82DC3470AA60J can be used for catalog matching and distributor lookup.
0.47µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 0.47UF 5% 63VDC RADIAL
CAP, 0.47UF, 63V, FILM, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Metallized polyester film capacitor D.C. multi-purpose applications. Typical applications: by-passing, blocking, coupling, decoupling, timing, oscillator circuits.
CAP FILM 0.47UF 5% 63VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-R82DC3470AA60J | 399-8901-ND | R82DC3470AA60J | 92AC7826 | 70037722 | R82DC3470AA60J |
| Product Name | 63V 0.47uF Capacitor | Film Capacitors | Film Capacitors | Cap, 0.47Uf, 63V, Film, Radial; Dielectric Type Kemet | Capacitor;Polyester Metallized;Cap 0.47#F;Tol 5%;Vol-Rtg 63;Radial | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |