KEMET Electronics Corporation Automotive 0.22uF 63V Capacitor R82DC3220DQ60K

Description
Cap Film 0.22uF 63V PET 10% (7.2 X 2.5 X 6.5mm) Radial Stacked 5mm 105°C Automotive Ammo Product overview: R82DC3220DQ60K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82DC3220DQ60K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.22uF 63V PET 10% (7.2 X 2.5 X 6.5mm) Radial Stacked 5mm 105°C Automotive Ammo Product overview: R82DC3220DQ60K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82DC3220DQ60K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.22uF 63V Capacitor
62-R82DC3220DQ60K
Automotive 0.22uF 63V Capacitor 62-R82DC3220DQ60K
Cap Film 0.22uF 63V PET 10% (7.2 X 2.5 X 6.5mm) Radial Stacked 5mm 105°C Automotive Ammo Product overview: R82DC3220DQ60K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82DC3220DQ60K can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 63V PET 10% (7.2 X 2.5 X 6.5mm) Radial Stacked 5mm 105°C Automotive Ammo Product overview: R82DC3220DQ60K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82DC3220DQ60K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tools - Dispensing Equipment - Tips, Nozzles -  - Win Source Electronics
Laguna Hills, CA, United States
Tools - Dispensing Equipment - Tips, Nozzles
Tools - Dispensing Equipment - Tips, Nozzles
Manufacturer: AMIS Category: Tools - Dispensing Equipment - Tips, Nozzles Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Height - Seated (Max): 0.228" (5.80mm) Termination: Solder

Manufacturer: AMIS
Category: Tools - Dispensing Equipment - Tips, Nozzles
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder

Buy Now Datasheet
Film Capacitors - 399-9705-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-9705-3-ND
Film Capacitors 399-9705-3-ND
0.22µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.22µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 399-9705-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-9705-1-ND
Film Capacitors 399-9705-1-ND
0.22µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.22µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitors - Film Capacitors R82DC3220DQ60K
CAP FILM 0.22UF 10% 63VDC RADIAL

CAP FILM 0.22UF 10% 63VDC RADIAL

Supplier's Site
Film Capacitors - R82DC3220DQ60K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R82DC3220DQ60K
Film Capacitors R82DC3220DQ60K
CAP FILM 0.22UF 10% 63VDC RADIAL

CAP FILM 0.22UF 10% 63VDC RADIAL

Supplier's Site Datasheet
Cap, 0.22Μf, 63V, 10%, Pet, Radial; Capacitance Kemet - 18AC7607 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 63V, 10%, Pet, Radial; Capacitance Kemet
18AC7607
Cap, 0.22Μf, 63V, 10%, Pet, Radial; Capacitance Kemet 18AC7607
CAP, 0.22µF, 63V, 10%, PET, RADIAL; Capacitance:0.22µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:R82 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:RadialRoHS Compliant: Yes

CAP, 0.22µF, 63V, 10%, PET, RADIAL; Capacitance:0.22µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:R82 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:RadialRoHS Compliant: Yes

Supplier's Site
Cap, 0.22Uf, 63V, Film, Radial; Dielectric Type Kemet - 92AC7762 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 63V, Film, Radial; Dielectric Type Kemet
92AC7762
Cap, 0.22Uf, 63V, Film, Radial; Dielectric Type Kemet 92AC7762
CAP, 0.22UF, 63V, FILM, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.22UF, 63V, FILM, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-R82DC3220DQ60K 399-9705-3-ND R82DC3220DQ60K R82DC3220DQ60K 18AC7607 92AC7762
Product Name Automotive 0.22uF 63V Capacitor Tools - Dispensing Equipment - Tips, Nozzles Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 0.22Μf, 63V, 10%, Pet, Radial; Capacitance Kemet Cap, 0.22Uf, 63V, Film, Radial; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; RadialRoHS Compliant: Yes Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 220000 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
WVDC 63 volts 125 volts 63 volts 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers