KEMET Electronics Corporation Automotive 100nF 63V Capacitor R82DC3100CK50K

Description
Film Cap 100nF 63V PET Radial 5mm 10% 105C AEC-Q200 Product overview: R82DC3100CK50K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100nF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100nF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82DC3100CK50K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Cap 100nF 63V PET Radial 5mm 10% 105C AEC-Q200 Product overview: R82DC3100CK50K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100nF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100nF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82DC3100CK50K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 100nF 63V Capacitor
62-R82DC3100CK50K
Automotive 100nF 63V Capacitor 62-R82DC3100CK50K
Film Cap 100nF 63V PET Radial 5mm 10% 105C AEC-Q200 Product overview: R82DC3100CK50K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100nF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100nF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82DC3100CK50K can be used for catalog matching and distributor lookup.

Film Cap 100nF 63V PET Radial 5mm 10% 105C AEC-Q200 Product overview: R82DC3100CK50K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100nF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100nF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82DC3100CK50K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 399-R82DC3100CK50KCT-ND - DigiKey
Thief River Falls, MN, United States
0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 399-R82DC3100CK50KTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - R82DC3100CK50K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R82DC3100CK50K
Film Capacitors R82DC3100CK50K
CAP FILM 0.1UF 10% 63VDC RAD

CAP FILM 0.1UF 10% 63VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - R82DC3100CK50K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R82DC3100CK50K
Capacitors - Film Capacitors R82DC3100CK50K
CAP FILM 0.1UF 10% 63VDC RAD

CAP FILM 0.1UF 10% 63VDC RAD

Supplier's Site
Film Capacitor, Aec-Q200 R82 Series, 0.1 F, 10%, Pet (Polyester), 63 V Rohs Compliant Kemet - 48Y0228 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Aec-Q200 R82 Series, 0.1 F, 10%, Pet (Polyester), 63 V Rohs Compliant Kemet
48Y0228
Film Capacitor, Aec-Q200 R82 Series, 0.1 F, 10%, Pet (Polyester), 63 V Rohs Compliant Kemet 48Y0228
Film Capacitor, AEC-Q200 R82 Series, 0.1 F, 10%, PET (Polyester), 63 V RoHS Compliant: Yes

Film Capacitor, AEC-Q200 R82 Series, 0.1 F, 10%, PET (Polyester), 63 V RoHS Compliant: Yes

Supplier's Site Datasheet
0,1 U 63V Kemet - 92AC7686 - Newark, An Avnet Company
Chicago, IL, United States
0,1 U 63V Kemet
92AC7686
0,1 U 63V Kemet 92AC7686
0,1 U 63V

0,1 U 63V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-R82DC3100CK50K 399-R82DC3100CK50KCT-ND R82DC3100CK50K R82DC3100CK50K 48Y0228 92AC7686
Product Name Automotive 100nF 63V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitor, Aec-Q200 R82 Series, 0.1 F, 10%, Pet (Polyester), 63 V Rohs Compliant Kemet 0,1 U 63V Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers