4.7µF Film Capacitor 30V 50V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
4.7uF 50V Film Capacitor Product overview: R82CC4470Z330J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82CC4470Z330J can be used for catalog matching and distributor lookup.
CAP FILM 4.7UF 5% 50VDC RADIAL
CAP, FILM, PET, 4.7UF, 50V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Mounting:Through HoleRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-11511-ND | 62-R82CC4470Z330J | R82CC4470Z330J | 56P5244 |
| Product Name | Film Capacitors | 4.7uF 50V Capacitor | Film Capacitors | Cap, Film, Pet, 4.7Uf, 50V, Radial; Dielectric Type Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Applications | Automotive | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |