KEMET Electronics Corporation Film Capacitors R79IC2220Z345J

Description
0.022µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-12626-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12626-ND
Film Capacitors 399-12626-ND
0.022µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial

0.022µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 1719259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1719259
Film Capacitors 1719259
KEMET R79IC2220Z345J Film Capacitor

KEMET R79IC2220Z345J Film Capacitor

Supplier's Site
Film Capacitors - 1719010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1719010
Film Capacitors 1719010
KEMET R79IC2220Z345J Film Capacitor

KEMET R79IC2220Z345J Film Capacitor

Supplier's Site
Cap, 0.022Μf, 250V, 5%, Pp, Radial; Capacitance Kemet - 58Y5426 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 250V, 5%, Pp, Radial; Capacitance Kemet
58Y5426
Cap, 0.022Μf, 250V, 5%, Pp, Radial; Capacitance Kemet 58Y5426
CAP, 0.022µF, 250V, 5%, PP, RADIAL; Capacitance:22000pF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:R79 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 0.022µF, 250V, 5%, PP, RADIAL; Capacitance:22000pF; Voltage Rating:250V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:R79 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - R79IC2220Z345J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R79IC2220Z345J
Capacitors - Film Capacitors R79IC2220Z345J
CAP FILM 0.022UF 5% 250VDC RAD

CAP FILM 0.022UF 5% 250VDC RAD

Supplier's Site
Film Capacitors - R79IC2220Z345J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R79IC2220Z345J
Film Capacitors R79IC2220Z345J
CAP FILM 0.022UF 5% 250VDC RAD

CAP FILM 0.022UF 5% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-12626-ND 1719259 58Y5426 R79IC2220Z345J R79IC2220Z345J
Product Name Film Capacitors Film Capacitors Cap, 0.022Μf, 250V, 5%, Pp, Radial; Capacitance Kemet Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency Automotive High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 276AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details