KEMET Electronics Corporation Film Capacitors R76UN256050H4J

Description
0.056µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.056µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-R76UN256050H4J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-R76UN256050H4J-ND
Film Capacitors 399-R76UN256050H4J-ND
0.056µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

0.056µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - R76UN256050H4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R76UN256050H4J
Capacitors - Film Capacitors R76UN256050H4J
CAP FILM 0.056UF 5% 2KVDC RAD

CAP FILM 0.056UF 5% 2KVDC RAD

Supplier's Site
Cap, Aec-Q200, 0.056Uf, 2Kv, Film, Radial; Dielectric Type Kemet - 33AH6691 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.056Uf, 2Kv, Film, Radial; Dielectric Type Kemet
33AH6691
Cap, Aec-Q200, 0.056Uf, 2Kv, Film, Radial; Dielectric Type Kemet 33AH6691
CAP, AEC-Q200, 0.056UF, 2KV, FILM, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):700V RoHS Compliant: Yes

CAP, AEC-Q200, 0.056UF, 2KV, FILM, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):700V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - R76UN256050H4J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R76UN256050H4J
Film Capacitors R76UN256050H4J
CAP FILM 0.056UF 5% 2KVDC RAD

CAP FILM 0.056UF 5% 2KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-R76UN256050H4J-ND R76UN256050H4J 33AH6691 R76UN256050H4J
Product Name Film Capacitors Capacitors - Film Capacitors Cap, Aec-Q200, 0.056Uf, 2Kv, Film, Radial; Dielectric Type Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; Automotive High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details