KEMET Electronics Corporation Automotive 0.01uF 2000V 0.064 Ohm Interface Transceiver IC R76UN2100SE30J

Description
Cap Film 0.01uF 2000V PP 5% (26.5 X 6 X 15mm) Radial Plastic Rectangular Can 22.5mm 0.064 Ohm 110°C Automotive Bulk Product overview: R76UN2100SE30J from KEMET is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 2000V, 0.064 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.01uF, 2000V, 0.064 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R76UN2100SE30J can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Film 0.01uF 2000V PP 5% (26.5 X 6 X 15mm) Radial Plastic Rectangular Can 22.5mm 0.064 Ohm 110°C Automotive Bulk Product overview: R76UN2100SE30J from KEMET is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 2000V, 0.064 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.01uF, 2000V, 0.064 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R76UN2100SE30J can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R76UN2100SE30J is a radial, double metallized polypropylene film capacitor rated for 2,000 VDC with a capacitance of 0.01 µF and a tolerance of ±5%. It has a lead spacing of 22.5 mm and is encapsulated in a self-extinguishing, solvent-resistant plastic case compliant with UL 94 V-0. The device operates from −55°C to +110°C and meets AEC-Q200 automotive qualification requirements. It features lead-free terminations and RoHS compliance, with standard bulk packaging and short leads measuring 4.0 mm in length. The capacitor is designed for pulse and high-frequency applications such as snubber and IGBT commutation circuits, excluding across-the-line use. Its self-healing property enhances reliability under stress conditions.

Datasheet Summary
Powered by GS/AI

The R76UN2100SE30J is a radial, double metallized polypropylene film capacitor rated for 2,000 VDC with a capacitance of 0.01 µF and a tolerance of ±5%. It has a lead spacing of 22.5 mm and is encapsulated in a self-extinguishing, solvent-resistant plastic case compliant with UL 94 V-0. The device operates from −55°C to +110°C and meets AEC-Q200 automotive qualification requirements. It features lead-free terminations and RoHS compliance, with standard bulk packaging and short leads measuring 4.0 mm in length. The capacitor is designed for pulse and high-frequency applications such as snubber and IGBT commutation circuits, excluding across-the-line use. Its self-healing property enhances reliability under stress conditions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.01uF 2000V 0.064 Ohm Interface Transceiver IC
62-R76UN2100SE30J
Automotive 0.01uF 2000V 0.064 Ohm Interface Transceiver IC 62-R76UN2100SE30J
Cap Film 0.01uF 2000V PP 5% (26.5 X 6 X 15mm) Radial Plastic Rectangular Can 22.5mm 0.064 Ohm 110°C Automotive Bulk Product overview: R76UN2100SE30J from KEMET is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 2000V, 0.064 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.01uF, 2000V, 0.064 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R76UN2100SE30J can be used for catalog matching and distributor lookup.

Cap Film 0.01uF 2000V PP 5% (26.5 X 6 X 15mm) Radial Plastic Rectangular Can 22.5mm 0.064 Ohm 110°C Automotive Bulk Product overview: R76UN2100SE30J from KEMET is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 2000V, 0.064 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 0.01uF, 2000V, 0.064 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R76UN2100SE30J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 62-R76UN2100SE30J
Product Name Automotive 0.01uF 2000V 0.064 Ohm Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Line Interface ICs - 1907222P - RS Components, Ltd.
Specs
Device Type Transceiver; Transceiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS33PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers