0.12µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
KEMET R76TR312050H3J Film Capacitor
KEMET R76TR312050H3J Film Capacitor
KEMET R76TR312050H3J Film Capacitor
CAP FILM 0.12UF 5% 1.6KVDC RAD
CAP FILM 0.12UF 5% 1.6KVDC RAD
CAP, AEC-Q200, 0.12UF, 1.6KV, FILM; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):650V; ESR:0.02ohmRoHS Compliant: Yes
CAP, AEC-Q200, 0.12UF, 1.6KV, FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R76TR312050H3J-ND | 1928637 | 1928637P | R76TR312050H3J | R76TR312050H3J | 33AH6662 | 39AH9205 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, Aec-Q200, 0.12Uf, 1.6Kv, Film; Dielectric Type Kemet | Cap, Aec-Q200, 0.12Uf, 1.6Kv, Film Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | High Frequency; Automotive | Automotive | Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |