0.1µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
CAP, AEC-Q200, 0.1UF, 1.6KV, FILM, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):650V RoHS Compliant: Yes
CAP FILM 0.1UF 5% 1.6KVDC RADIAL
CAP FILM 0.1UF 5% 1.6KVDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R76TR310050H3J-ND | 33AH6661 | R76TR310050H3J | R76TR310050H3J |
| Product Name | Film Capacitors | Cap, Aec-Q200, 0.1Uf, 1.6Kv, Film, Radial; Dielectric Type Kemet | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Polypropylene | Double Metallized PP | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |