0.1µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 5% 1.6KVDC RADIAL
CAPACITOR, FILM, PP, 0.1UF, 1.6KV, RAD; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Voltage(AC):650V RoHS Compliant: Yes
CAP FILM 0.1UF 5% 1.6KVDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-12613-ND | R76TR31004030J | 58Y5409 | R76TR31004030J |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor, Film, Pp, 0.1Uf, 1.6Kv, Rad; Dielectric Type Kemet | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency | High Frequency; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |