CAP FILM AUTO POLYPROP RAD
CAP FILM AUTO POLYPROP RAD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R76MR41005040J-ND | 92AC3828 | R76MR41005040J |
| Product Name | Film Capacitors | 1Μf/5%dc/27V Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency | ||
| Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 110 C (-67 to 230 F) |