KEMET Electronics Corporation Film Capacitors R75UI222050H3J

Description
0.022µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-R75UI222050H3J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-R75UI222050H3J-ND
Film Capacitors 399-R75UI222050H3J-ND
0.022µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

0.022µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - R75UI222050H3J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R75UI222050H3J
Film Capacitors R75UI222050H3J
CAP FILM 0.022UF 5% 2KVDC RADIAL

CAP FILM 0.022UF 5% 2KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - R75UI222050H3J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R75UI222050H3J
Capacitors - Film Capacitors R75UI222050H3J
CAP FILM 0.022UF 5% 2KVDC RADIAL

CAP FILM 0.022UF 5% 2KVDC RADIAL

Supplier's Site
Cap, Aec-Q200, 0.022Uf, 2Kv, Film; Dielectric Type Kemet - 82AH1132 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.022Uf, 2Kv, Film; Dielectric Type Kemet
82AH1132
Cap, Aec-Q200, 0.022Uf, 2Kv, Film; Dielectric Type Kemet 82AH1132
CAP, AEC-Q200, 0.022UF, 2KV, FILM; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 0.022UF, 2KV, FILM; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-R75UI222050H3J-ND R75UI222050H3J R75UI222050H3J 82AH1132
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, Aec-Q200, 0.022Uf, 2Kv, Film; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency; Automotive High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PMB302KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details