KEMET Electronics Corporation Film Capacitors R75TW327050L3J

Description
0.27µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.27µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-R75TW327050L3J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-R75TW327050L3J-ND
Film Capacitors 399-R75TW327050L3J-ND
0.27µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

0.27µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 0.27Uf, 1.6Kv, Film, Radial; Dielectric Type Kemet - 12AJ7752 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.27Uf, 1.6Kv, Film, Radial; Dielectric Type Kemet
12AJ7752
Cap, 0.27Uf, 1.6Kv, Film, Radial; Dielectric Type Kemet 12AJ7752
CAP, 0.27UF, 1.6KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.27UF, 1.6KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - R75TW327050L3J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R75TW327050L3J
Film Capacitors R75TW327050L3J
CAP FILM 0.27UF 5% 1.6KVDC RAD

CAP FILM 0.27UF 5% 1.6KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-R75TW327050L3J-ND 12AJ7752 R75TW327050L3J
Product Name Film Capacitors Cap, 0.27Uf, 1.6Kv, Film, Radial; Dielectric Type Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 104MSR630KSA02 - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers