CAP FILM AUTO POLYPROP RAD
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-R75MN4150AA30K-ND | 92AC1386 |
| Product Name | Film Capacitors | 1,5 U 400V Kemet |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Applications | High Frequency; Automotive | |
| Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |