1µF Film Capacitor 250V 560V Polypropylene (PP), Metallized Radial
CAP FILM 1UF 10% 560VDC RADIAL
CAP FILM 1UF 10% 560VDC RADIAL
CAPACITOR, FILM, PP, 1UF, 250V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):560V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-13025-ND | R75LN41004000K | R75LN41004000K | 78Y8467 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor, Film, Pp, 1Uf, 250V, Rad; Dielectric Type Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Metallized PP |