0.82µF Film Capacitor 250V 560V Polypropylene (PP), Metallized Radial
CAP FILM 0.82UF 10% 560VDC RAD
CAPACITOR, FILM, PP, 0.82UF, 250V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):560V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.82UF 10% 560VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-13024-ND | R75LN38204000K | 78Y8466 | R75LN38204000K |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor, Film, Pp, 0.82Uf, 250V, Rad; Dielectric Type Kemet | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene; Polypropylene (PP), Metallized |