CAP FILM 0.082UF 10% 560VDC RAD Product overview: R75LI28204000K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.082UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R75LI28204000K can be used for catalog matching and distributor lookup.
Win Source Part Number: 992444-R75LI28204000
Category: Capacitors>Film Capacitors
Series: R75L
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 250V
Voltage Rating - DC: 560V
Applications: DC Link, DC Filtering
Height - Seated (Max): 0.437" (11.10mm)
Standard Package: 1,000
Capacitance: 0.082 µF
Tolerance: ±10%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.709" L x 0.197" W (18.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: KEMET
Other Names: 399-13016,75LI282040
Base Product Number: R75LI
0.082µF Film Capacitor 250V 560V Polypropylene (PP), Metallized Radial
CAP FILM 0.082UF 10% 560VDC RAD
CAPACITOR, FILM, PP, 0.082UF, 250V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.082µF;
CAP FILM 0.082UF 10% 560VDC RAD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-R75LI28204000K | 992444-R75LI28204000K | 399-13016-ND | R75LI28204000K | 78Y8457 | R75LI28204000K |
| Product Name | 0.082UF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor, Film, Pp, 0.082Uf, 250V, Rad; Dielectric Type Kemet | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | PC Pin | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 82000 microF | 0.0820 microF | 0.0820 microF | 0.0820 microF | 0.0820 microF | 0.0820 microF |
| WVDC | 560 volts | 560 volts | 560 volts | 560 volts |