0.22µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
Film Capacitor, AEC-Q200 R75 Series, 0.22 F, 5%, PP (Polypropylene), 250 V RoHS Compliant: Yes
CAP FILM 0.22UF 5% 250VDC RADIAL
CAP FILM 0.22UF 5% 250VDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R75II3220AA40J-ND | 48Y0212 | R75II3220AA40J | R75II3220AA40J |
| Product Name | Film Capacitors | Film Capacitor, Aec-Q200 R75 Series, 0.22 F, 5%, Pp (Polypropylene), 250 V Rohs Compliant Kemet | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency; Automotive | High Frequency; Automotive; Automotive; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |