Film Capacitors 400V 1 uF 105C 10% 2 Pin LS=22.5 mm AEC-Q200 Product overview: R60MN41005530K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400V, 1 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 400V, 1 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R60MN41005530K can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 62-R60MN41005530K | 91AC4698 |
| Product Name | Automotive 400V 1 uF Capacitor | 1 U 400V Kemet |
| Configuration / Form Factor | Leaded Capacitor | |
| RoHS Compliant | Yes | |
| Capacitance Range | 1 microF | |
| Capacitance Tolerance | 10 (+/- %) |