R60 metallised polyester cap,1uF,63V
R60 metallised polyester cap,1uF,63V
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Cap Film 1uF 63V PET 5% (13 X 4 X 9mm) Radial Stacked 10mm 105°C Automotive Bulk Product overview: R60DF4100AA6AJ from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R60DF4100AA6AJ can be used for catalog matching and distributor lookup.
CAP FILM 1UF 5% 63VDC RADIAL
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 823998 | 823998P | 1734103 | 399-5907-ND | 62-R60DF4100AA6AJ | R60DF4100AA6AJ | 91AC3246 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Automotive 1uF 63V Capacitor | Film Capacitors | 1,0 U 63V Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | ||
| Applications | Automotive | Automotive | Automotive | Automotive | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| RoHS Compliant | Yes | Yes | Yes | Yes |