6.8µF Film Capacitor 350V 800V Polypropylene (PP), Metallized Radial
R53B PP Film Capacitor 6.8µF 350 Vac
R53B PP Film Capacitor 6.8µF 350 Vac
R53B PP Film Capacitor 6.8µF 350 Vac
CAP FILM 6.8UF 10% 800VDC RADIAL
R53B, METALLIZED POLYPROPYLENE F
SUPPRESSION CAP, 6.8UF, CLASS X2, 350V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R53BW46805000K-ND | 2423659 | R53BW46805000K | R53BW46805000K | 25AK7702 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Suppression Cap, 6.8Uf, Class X2, 350V; Dielectric Type Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |