R53B PP Film Capacitor 1 µF 350 Vac
R53B PP Film Capacitor 1 µF 350 Vac
R53B PP Film Capacitor 1 µF 350 Vac
1µF Film Capacitor 350V 800V Polypropylene (PP), Metallized Radial
R53B, METALLIZED POLYPROPYLENE F
SUPPRESSION CAP, 1UF, CLASS X2, 350V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating Y:-RoHS Compliant: Yes
CAP, FILM SUPPRESSION, 1UF, CLASS X2 ROHS COMPLIANT: YES
CAP FILM 1UF 10% 800VDC RADIAL
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2423636P | 399-R53BN41005000K-ND | R53BN41005000K | 25AK7691 | 29AK6872 | R53BN41005000K |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Suppression Cap, 1Uf, Class X2, 350V; Dielectric Type Kemet | Cap, Film Suppression, 1Uf, Class X2 Rohs Compliant Kemet | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |