KEMET Electronics Corporation Film Capacitors R53BN356050S0M

Description
CAP FILM 0.56UF 20% 800VDC RAD
Request a Quote Datasheet
Description
CAP FILM 0.56UF 20% 800VDC RAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-R53BN356050S0M-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-R53BN356050S0M-ND
Film Capacitors 399-R53BN356050S0M-ND
CAP FILM 0.56UF 20% 800VDC RAD

CAP FILM 0.56UF 20% 800VDC RAD

Buy Now Datasheet
Suppression Cap, 0.56Uf, Class X2; Dielectric Type Kemet - 33AK8473 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.56Uf, Class X2; Dielectric Type Kemet
33AK8473
Suppression Cap, 0.56Uf, Class X2; Dielectric Type Kemet 33AK8473
SUPPRESSION CAP, 0.56UF, CLASS X2; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating Y:-RoHS Compliant: Yes

SUPPRESSION CAP, 0.56UF, CLASS X2; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating Y:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - R53BN356050S0M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R53BN356050S0M
Capacitors - Film Capacitors R53BN356050S0M
CAP FILM 0.56UF 20% 800VDC RAD

CAP FILM 0.56UF 20% 800VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-R53BN356050S0M-ND 33AK8473 R53BN356050S0M
Product Name Film Capacitors Suppression Cap, 0.56Uf, Class X2; Dielectric Type Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH1R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details