0.15µF Film Capacitor 350V 800V Polypropylene (PP), Metallized Radial
R53B PP Film Capacitor 0.15µF 350 Vac
R53B PP Film Capacitor 0.15µF 350 Vac
R53B PP Film Capacitor 0.15µF 350 Vac
SUPPRESSION CAP, 0.15UF, CLASS X2, 350V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.15UF 10% 800VDC RAD
R53B, METALLIZED POLYPROPYLENE F
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R53BI31505000K-ND | 2423613 | 25AK7681 | R53BI31505000K | R53BI31505000K |
| Product Name | Film Capacitors | Film Capacitors | Suppression Cap, 0.15Uf, Class X2, 350V; Dielectric Type Kemet | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |