KEMET Electronics Corporation Film Capacitors R474R36805001K

Description
Capacitor Film R47 X2 0.68uF 440VAC PP
Request a Quote Datasheet
Description
Capacitor Film R47 X2 0.68uF 440VAC PP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1650136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1650136
Film Capacitors 1650136
Capacitor Film R47 X2 0.68uF 440VAC PP

Capacitor Film R47 X2 0.68uF 440VAC PP

Supplier's Site
Film Capacitors - 1649728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1649728
Film Capacitors 1649728
Capacitor Film R47 X2 0.68uF 440VAC PP

Capacitor Film R47 X2 0.68uF 440VAC PP

Supplier's Site
Film Capacitors - 399-12810-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12810-ND
Film Capacitors 399-12810-ND
0.68µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.68µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 0.68Μf, 10%, Pp, Radial; Capacitance Kemet - 58Y5247 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Μf, 10%, Pp, Radial; Capacitance Kemet
58Y5247
Cap, 0.68Μf, 10%, Pp, Radial; Capacitance Kemet 58Y5247
CAP, 0.68µF, 10%, PP, RADIAL; Capacitance:0.68µF; Suppression Class:X2; Product Range:R47 X2 Series; Voltage Rating X:440V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

CAP, 0.68µF, 10%, PP, RADIAL; Capacitance:0.68µF; Suppression Class:X2; Product Range:R47 X2 Series; Voltage Rating X:440V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - R474R36805001K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R474R36805001K
Capacitors - Film Capacitors R474R36805001K
CAP FILM 0.68UF 10% 1KVDC RADIAL

CAP FILM 0.68UF 10% 1KVDC RADIAL

Supplier's Site
Film Capacitors - R474R36805001K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R474R36805001K
Film Capacitors R474R36805001K
CAP FILM 0.68UF 10% 1KVDC RADIAL

CAP FILM 0.68UF 10% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1650136 399-12810-ND 58Y5247 R474R36805001K R474R36805001K
Product Name Film Capacitors Film Capacitors Cap, 0.68Μf, 10%, Pp, Radial; Capacitance Kemet Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
RoHS Compliant Yes Yes
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers