CAP FILM 0.022UF 20% 1KVDC RAD
CAP FILM 0.022UF 20% 1KVDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R474I222000A1M-ND | R474I222000A1M | 91AC2646 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | 0,022 440V Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |