1µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
CAP FILM 1UF 20% 560VDC RADIAL
CAP FILM 1UF 20% 560VDC RADIAL
CAP FILM 1UF 20% 560VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R46KN4100CKP1MTR-ND | 91AC1663 | R46KN4100CKP1M | R46KN4100CKP1M |
| Product Name | Film Capacitors | 1 U 275V Kemet | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |