KEMET Electronics Corporation Film Capacitors R463W447050M2M

Description
4.7µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
4.7µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-R463W447050M2M-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-R463W447050M2M-ND
Film Capacitors 399-R463W447050M2M-ND
4.7µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

4.7µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - R463W447050M2M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R463W447050M2M
Capacitors - Film Capacitors R463W447050M2M
CAP FILM 4.7UF 20% 630VDC RAD

CAP FILM 4.7UF 20% 630VDC RAD

Supplier's Site
Film Capacitors - R463W447050M2M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R463W447050M2M
Film Capacitors R463W447050M2M
CAP FILM 4.7UF 20% 630VDC RAD

CAP FILM 4.7UF 20% 630VDC RAD

Supplier's Site Datasheet
Cap, 4.7Μf, 20%, Pp, Radial; Capacitance Kemet - 87X9174 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 20%, Pp, Radial; Capacitance Kemet
87X9174
Cap, 4.7Μf, 20%, Pp, Radial; Capacitance Kemet 87X9174
CAP, 4.7µF, 20%, PP, RADIAL; Capacitance:4.7µF; Suppression Class:X2; Product Range:R46 310V Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 4.7µF, 20%, PP, RADIAL; Capacitance:4.7µF; Suppression Class:X2; Product Range:R46 310V Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-R463W447050M2M-ND R463W447050M2M R463W447050M2M 87X9174
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 4.7Μf, 20%, Pp, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF2R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details