Cap Film 0.015uF 1000V PP 20% (18 X 6 X 12mm) Radial 15mm 110°C Loose in Box Product overview: R413I21504000M from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R413I21504000M can be used for catalog matching and distributor lookup.
CAP FILM 0.015UF 20% 1KVDC RAD
CAP FILM 0.015UF 20% 1KVDC RAD
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-R413I21504000M | 90AC9630 | R413I21504000M | R413I21504000M |
| Product Name | 0.015uF 1000V Capacitor | 0,015U 300V Kemet | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Capacitance Range | 15000 microF | 0.0150 microF | 0.0150 microF | |
| WVDC | 1000 volts |