Manufacturer: AMIS
Category: Cables, Wires - Management - Wire Ducts, Raceways
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 5.33mm
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Name | Cables, Wires - Management - Wire Ducts, Raceways |