Harwin Plc 8+8 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 450mm, single-end, Jackscrews M80-FB11668F1-0450L

Description
Female Single-Ended with multicolor 22 AWG cable, 450mm (18") long - 16 contacts (8+8). Fitted with floating jackscrews, hex slotted head. Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4131698 Double Row cable housing. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Female Single-Ended with multicolor 22 AWG cable, 450mm (18") long - 16 contacts (8+8). Fitted with floating jackscrews, hex slotted head. Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4131698 Double Row cable housing. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 450mm, single-end, Jackscrews - M80-FB11668F1-0450L - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 450mm, single-end, Jackscrews
M80-FB11668F1-0450L
8+8 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 450mm, single-end, Jackscrews M80-FB11668F1-0450L
Female Single-Ended with multicolor 22 AWG cable, 450mm (18") long - 16 contacts (8+8). Fitted with floating jackscrews, hex slotted head. Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4131698 Double Row cable housing. Gold finish on contact areas. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Female Single-Ended with multicolor 22 AWG cable, 450mm (18") long - 16 contacts (8+8). Fitted with floating jackscrews, hex slotted head.
  • Manufactured with the M80-2060005 T-Contact crimp contacts, M80-4131698 Double Row cable housing. Gold finish on contact areas.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Cable Assemblies
Product Number M80-FB11668F1-0450L
Product Name 8+8 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 450mm, single-end, Jackscrews
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

16+4 Pos. Female 26 AWG+18 AWG Cable Assembly, 1000mm, single-end, Screw-Lok - G125-FC116051-04-1000L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
5+5 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC11068F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12605M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
2+2 Pos. Female DIL 22 AWG Cable Assembly, 80mm, double-end, for Latches - M80-FC10405L0-0080F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details