KEMET Electronics Corporation Voltage Balancing Resistor, 27K; Accessory Type Kemet PYR7511-27

Description
VOLTAGE BALANCING RESISTOR, 27K; Accessory Type:Voltage Balancing Resistor 27K; Clip Diameter:-; Product Range:PYR Resistors; SVHC:No SVHC (15-Jan-2018); Power Rating:11W; Resistance:27kohm; Resistance Tolerance:± 5%; Resistor RoHS Compliant: Yes
Datasheet
Description
VOLTAGE BALANCING RESISTOR, 27K; Accessory Type:Voltage Balancing Resistor 27K; Clip Diameter:-; Product Range:PYR Resistors; SVHC:No SVHC (15-Jan-2018); Power Rating:11W; Resistance:27kohm; Resistance Tolerance:± 5%; Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Balancing Resistor, 27K; Accessory Type Kemet - 70R0086 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Balancing Resistor, 27K; Accessory Type Kemet
70R0086
Voltage Balancing Resistor, 27K; Accessory Type Kemet 70R0086
VOLTAGE BALANCING RESISTOR, 27K; Accessory Type:Voltage Balancing Resistor 27K; Clip Diameter:-; Product Range:PYR Resistors; SVHC:No SVHC (15-Jan-2018); Power Rating:11W; Resistance:27kohm; Resistance Tolerance:± 5%; Resistor RoHS Compliant: Yes

VOLTAGE BALANCING RESISTOR, 27K; Accessory Type:Voltage Balancing Resistor 27K; Clip Diameter:-; Product Range:PYR Resistors; SVHC:No SVHC (15-Jan-2018); Power Rating:11W; Resistance:27kohm; Resistance Tolerance:± 5%; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 70R0086
Product Name Voltage Balancing Resistor, 27K; Accessory Type Kemet
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminum Electrolytic Capacitor - 101C232M100AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details