2 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
2 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
2 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
RES 0.002 OHM 1% 7W 5931
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | YAG4094DKR-ND | 1995975 | 1995976P | PU5931FKMP70R002L |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | |||
| Technology / Construction | MetalAlloy | MetalAlloy; Metal Plate | MetalAlloy; Metal Plate | MetalAlloy |
| Mounting / Packaging | Nonstandard | Surface Mount Technology (SMT / SMD); 5931 | Surface Mount Technology (SMT / SMD); 5931 | |
| Resistance Range | 0.0020 ohms | 0.0020 ohms | 2.00E6 ohms |