91 Ohms ±5% 9W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound
RES CEMENT 91ohm 9W 5% AX
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PSP900JB-91R-ND | PSP900JB-91R |
| Product Name | Through Hole Resistors | RES CEMENT 91 OHM 9W 5% AX |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 91 ohms | 91 ohms |