Yageo USA RES 5.6K OHM 9W 5% AXIAL PSP900JB-5K6

Description
RES 5.6Kohm 9W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 9W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 9W 5% AXIAL - PSP900JB-5K6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 9W 5% AXIAL
PSP900JB-5K6
RES 5.6K OHM 9W 5% AXIAL PSP900JB-5K6
RES 5.6Kohm 9W 5% AXIAL

RES 5.6Kohm 9W 5% AXIAL

Supplier's Site
Through Hole Resistors - YAG1151-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YAG1151-ND
Through Hole Resistors YAG1151-ND
5.6 kOhms ±5% 9W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

5.6 kOhms ±5% 9W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PSP900JB-5K6 YAG1151-ND
Product Name RES 5.6K OHM 9W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 9 watts 9 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1R0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details