Yageo USA RES CEMENT 47 OHM 7WS 5% AX PSP7WSJB-47R

Description
RES CEMENT 47ohm 7WS 5% AX
Request a Quote Datasheet
Description
RES CEMENT 47ohm 7WS 5% AX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES CEMENT 47 OHM 7WS 5% AX - PSP7WSJB-47R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CEMENT 47 OHM 7WS 5% AX
PSP7WSJB-47R
RES CEMENT 47 OHM 7WS 5% AX PSP7WSJB-47R
RES CEMENT 47ohm 7WS 5% AX

RES CEMENT 47ohm 7WS 5% AX

Supplier's Site
Through Hole Resistors - PSP7WSJB-47R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PSP7WSJB-47R-ND
Through Hole Resistors PSP7WSJB-47R-ND
47 Ohms ±5% 7W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

47 Ohms ±5% 7W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PSP7WSJB-47R PSP7WSJB-47R-ND
Product Name RES CEMENT 47 OHM 7WS 5% AX Through Hole Resistors
Resistance Range 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 2-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers