Yageo USA
Cement Leaded Resistors
PSP700KB-2K2
Description
General Features
-
Yageo USA
-
ASAP Semiconductor LLC
Request a Quote
Email Supplier
Description
General Features
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
PSP700KB-2K2 |
PSP700KB-2K2 |
|
Product Name
|
Cement Leaded Resistors |
RES 2.2K OHM 7W 10% AXIAL |
|
Configuration
|
Single Resistor
|
|
|
Technology / Construction
|
Cermet
|
|
|
Resistance Range
|
2200 ohms
|
2200 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
6.98 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details