Yageo USA
RES 0.15 OHM 4W 10% AXIAL
PSP400KB-0R15
Description
RES 0.15ohm 4W 10% AXIAL
Request a Quote
Email Supplier
Description
RES 0.15ohm 4W 10% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
PSP400KB-0R15 |
|
Product Name
|
RES 0.15 OHM 4W 10% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details