Yageo USA RES 2 OHM 9W 10% RADIAL PSM900KB-2R

Description
RES 2ohm 9W 10% RADIAL
Request a Quote
Description
RES 2ohm 9W 10% RADIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 9W 10% RADIAL - PSM900KB-2R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 9W 10% RADIAL
PSM900KB-2R
RES 2 OHM 9W 10% RADIAL PSM900KB-2R
RES 2ohm 9W 10% RADIAL

RES 2ohm 9W 10% RADIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PSM900KB-2R
Product Name RES 2 OHM 9W 10% RADIAL
Mounting / Packaging Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details