Yageo USA RES CEMENT 2.7K OHM 9W 5% RAD PSM900JB-2K7

Description
RES CEMENT 2.7Kohm 9W 5% RAD
Request a Quote Datasheet
Description
RES CEMENT 2.7Kohm 9W 5% RAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES CEMENT 2.7K OHM 9W 5% RAD - PSM900JB-2K7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CEMENT 2.7K OHM 9W 5% RAD
PSM900JB-2K7
RES CEMENT 2.7K OHM 9W 5% RAD PSM900JB-2K7
RES CEMENT 2.7Kohm 9W 5% RAD

RES CEMENT 2.7Kohm 9W 5% RAD

Supplier's Site
Through Hole Resistors - PSM900JB-2K7-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PSM900JB-2K7-ND
Through Hole Resistors PSM900JB-2K7-ND
2.7 kOhms ±5% 9W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

2.7 kOhms ±5% 9W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PSM900JB-2K7 PSM900JB-2K7-ND
Product Name RES CEMENT 2.7K OHM 9W 5% RAD Through Hole Resistors
Resistance Range 2700 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 9 watts 9 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623746-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details