RES CEMENT 1Kohm 9W 5% RAD
1 kOhms ±5% 9W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PSM900JB-1K | PSM900JB-1K-ND |
| Product Name | RES CEMENT 1K OHM 9W 5% RAD | Through Hole Resistors |
| Resistance Range | 1000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 9 watts | 9 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |