Yageo USA RES CEMENT 2.2K OHM 7W 5% RAD PSM7WSJB-2K2

Description
RES CEMENT 2.2Kohm 7W 5% RAD
Request a Quote Datasheet
Description
RES CEMENT 2.2Kohm 7W 5% RAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES CEMENT 2.2K OHM 7W 5% RAD - PSM7WSJB-2K2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CEMENT 2.2K OHM 7W 5% RAD
PSM7WSJB-2K2
RES CEMENT 2.2K OHM 7W 5% RAD PSM7WSJB-2K2
RES CEMENT 2.2Kohm 7W 5% RAD

RES CEMENT 2.2Kohm 7W 5% RAD

Supplier's Site
Through Hole Resistors - PSM7WSJB-2K2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PSM7WSJB-2K2-ND
Through Hole Resistors PSM7WSJB-2K2-ND
2.2 kOhms ±5% 7W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

2.2 kOhms ±5% 7W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PSM7WSJB-2K2 PSM7WSJB-2K2-ND
Product Name RES CEMENT 2.2K OHM 7W 5% RAD Through Hole Resistors
Resistance Range 2200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details