Yageo USA RES CEMENT 0.33 OHM 7W 10% RAD PSM700KB-0R33

Description
RES CEMENT 0.33ohm 7W 10% RAD
Request a Quote
Description
RES CEMENT 0.33ohm 7W 10% RAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CEMENT 0.33 OHM 7W 10% RAD - PSM700KB-0R33 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CEMENT 0.33 OHM 7W 10% RAD
PSM700KB-0R33
RES CEMENT 0.33 OHM 7W 10% RAD PSM700KB-0R33
RES CEMENT 0.33ohm 7W 10% RAD

RES CEMENT 0.33ohm 7W 10% RAD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PSM700KB-0R33
Product Name RES CEMENT 0.33 OHM 7W 10% RAD
Resistance Range 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details