Yageo USA RES 1.8K OHM 7W 5% RADIAL PSM700JB-1K8

Description
RES 1.8Kohm 7W 5% RADIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 7W 5% RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 7W 5% RADIAL - PSM700JB-1K8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 7W 5% RADIAL
PSM700JB-1K8
RES 1.8K OHM 7W 5% RADIAL PSM700JB-1K8
RES 1.8Kohm 7W 5% RADIAL

RES 1.8Kohm 7W 5% RADIAL

Supplier's Site
Through Hole Resistors - PSM700JB-1K8-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PSM700JB-1K8-ND
Through Hole Resistors PSM700JB-1K8-ND
1.8 kOhms ±5% 7W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

1.8 kOhms ±5% 7W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PSM700JB-1K8 PSM700JB-1K8-ND
Product Name RES 1.8K OHM 7W 5% RADIAL Through Hole Resistors
Mounting / Packaging Radial Leads Radial
Resistance Range 1800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A560RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details