RES 1.2Kohm 7W 5% RADIAL
1.2 kOhms ±5% 7W Through Hole Resistor Radial Anti-Arc, Flame Proof, Moisture Resistant, Safety Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PSM700JB-1K2 | PSM700JB-1K2-ND |
| Product Name | RES 1.2K OHM 7W 5% RADIAL | Through Hole Resistors |
| Mounting / Packaging | Radial Leads | Radial |
| Resistance Range | 1200 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 7 watts | 7 watts |
| Configuration | Single Resistor |